Microchip Technology, Inc. Oscillators DSC6183JE2A-032K768T

Description
32.768kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V 4-VFLGA
Request a Quote Datasheet
Description
32.768kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V 4-VFLGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC6183JE2A-032K768T-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V 4-VFLGA

32.768kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V 4-VFLGA

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1343232-DSC6183JE2A-032K768T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1343232-DSC6183JE2A-032K768T
Crystals, Oscillators, Resonators - Oscillators 1343232-DSC6183JE2A-032K768T
Win Source Part Number: 1343232-DSC6183JE2A- 032K768T Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC61XX Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 1,000 Ratings: AEC-Q100 Frequency: 32.768 kHz Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-VFLGA Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1343232-DSC6183JE2A-032K768T
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC61XX
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 1,000
Ratings: AEC-Q100
Frequency: 32.768 kHz
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 3mA (Typ)
Voltage - Supply: 1.8V ~ 3.3V
Mounting Type: Surface Mount
Package / Case: 4-VFLGA
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number DSC6183JE2A-032K768T-ND 1343232-DSC6183JE2A-032K768T
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-VLGA 4-VFLGA
Features / Standards Lead-Free
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 50-ECS-2100AX-010-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Programmable Timers and Oscillators - TLC555CPWRG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 14-TSSOP (0.173\", 4.40mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details