Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSC6183CI2A-457K000

Description
Win Source Part Number: 1343455-DSC6183CI2A- 457K000 Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC61XX Type: XO (Standard) Package: Bag Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Ratings: AEC-Q100 Frequency: 457 kHz Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1343455-DSC6183CI2A- 457K000 Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC61XX Type: XO (Standard) Package: Bag Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Ratings: AEC-Q100 Frequency: 457 kHz Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1343455-DSC6183CI2A-457K000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1343455-DSC6183CI2A-457K000
Crystals, Oscillators, Resonators - Oscillators 1343455-DSC6183CI2A-457K000
Win Source Part Number: 1343455-DSC6183CI2A- 457K000 Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC61XX Type: XO (Standard) Package: Bag Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Ratings: AEC-Q100 Frequency: 457 kHz Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1343455-DSC6183CI2A-457K000
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC61XX
Type: XO (Standard)
Package: Bag
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 110
Ratings: AEC-Q100
Frequency: 457 kHz
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 3mA (Typ)
Voltage - Supply: 1.8V ~ 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet
Oscillators - DSC6183CI2A-457K000-ND - DigiKey
Thief River Falls, MN, United States
457kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead

457kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1343455-DSC6183CI2A-457K000 DSC6183CI2A-457K000-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-VDFN
Frequency 0.4570 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF34FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECS-2018-400-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - LM555CMM - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details