Microchip Technology, Inc. SMD 64.0000KHZ 64 kHz 1.8V Clock and Timing IC DSC6183CE1A-064K000T

Description
MEMS OSC XO 64.0000KHZ CMOS SMD / 64 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead Product overview: DSC6183CE1A-064K000T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 64.0000KHZ, 64 kHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 64.0000KHZ, 64 kHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6183CE1A-064K 000T can be used for catalog matching and distributor lookup.
Request a Quote
Description
MEMS OSC XO 64.0000KHZ CMOS SMD / 64 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead Product overview: DSC6183CE1A-064K000T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 64.0000KHZ, 64 kHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 64.0000KHZ, 64 kHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6183CE1A-064K 000T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 64.0000KHZ 64 kHz 1.8V Clock and Timing IC
172-DSC6183CE1A-064K000T
SMD 64.0000KHZ 64 kHz 1.8V Clock and Timing IC 172-DSC6183CE1A-064K000T
MEMS OSC XO 64.0000KHZ CMOS SMD / 64 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead Product overview: DSC6183CE1A-064K000T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 64.0000KHZ, 64 kHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 64.0000KHZ, 64 kHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6183CE1A-064K 000T can be used for catalog matching and distributor lookup.

MEMS OSC XO 64.0000KHZ CMOS SMD / 64 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead Product overview: DSC6183CE1A-064K000T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 64.0000KHZ, 64 kHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 64.0000KHZ, 64 kHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6183CE1A-064K000T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-DSC6183CE1A-064K000T
Product Name SMD 64.0000KHZ 64 kHz 1.8V Clock and Timing IC
Bus Interface CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Bulk
Operating Temperature -40 C (-40 F)
View Details
TLC556 Dual LinCMOS(TM) Timer - TLC556CDR - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
4 suppliers
Specs
Bus Interface LVPECL
Package Type Tape & Reel (TR)
Supply Voltage 3.3 volts
View Details
Clock and Timing IC - 728-ADF4212BRU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 20-TSSOP (0.173", 4.40mm Width)
View Details
3 suppliers