Microchip Technology, Inc. Pin Configurable/Selectable Oscillators DSC6121HI2A-00AH

Description
CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Request a Quote
Description
CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1344029-DSC6121HI2A-00AH is a MEMS oscillator designed for low power and portable applications. It operates within a frequency range of 2 kHz to 100 MHz and features ultra-low power consumption, with active and standby currents of 3 mA and 12 µA, respectively. The device is available in ultra-small package sizes, including 1.6 mm x 1.2 mm, making it suitable for space-constrained designs. This oscillator offers high stability with frequency variations of ±25 ppm and ±50 ppm, and it operates over a wide temperature range from -40°C to 85°C for industrial applications, and -20°C to 70°C for extended commercial use. It is also qualified to MIL-STD-883, ensuring excellent shock and vibration immunity, which is critical for automotive and industrial applications. The supply voltage range is between 1.71V and 3.63V, and the device is lead-free and RoHS compliant. It supports frequency select input for two pre-defined frequencies, enhancing its versatility in various applications, including IoT, consumer electronics, and automotive systems. The product is classified as obsolete, which may affect availability for new projects.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1344029-DSC6121HI2A-00AH is a MEMS oscillator designed for low power and portable applications. It operates within a frequency range of 2 kHz to 100 MHz and features ultra-low power consumption, with active and standby currents of 3 mA and 12 µA, respectively. The device is available in ultra-small package sizes, including 1.6 mm x 1.2 mm, making it suitable for space-constrained designs. This oscillator offers high stability with frequency variations of ±25 ppm and ±50 ppm, and it operates over a wide temperature range from -40°C to 85°C for industrial applications, and -20°C to 70°C for extended commercial use. It is also qualified to MIL-STD-883, ensuring excellent shock and vibration immunity, which is critical for automotive and industrial applications. The supply voltage range is between 1.71V and 3.63V, and the device is lead-free and RoHS compliant. It supports frequency select input for two pre-defined frequencies, enhancing its versatility in various applications, including IoT, consumer electronics, and automotive systems. The product is classified as obsolete, which may affect availability for new projects.

Suppliers

Company
Product
Description
Supplier Links
Pin Configurable/Selectable Oscillators - DSC6121HI2A-00AH-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
DSC6121HI2A-00AH-ND
Pin Configurable/Selectable Oscillators DSC6121HI2A-00AH-ND
CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA

CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA

Buy Now Datasheet
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1344029-DSC6121HI2A-00AH - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1344029-DSC6121HI2A-00AH
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1344029-DSC6121HI2A-00AH
Win Source Part Number: 1344029-DSC6121HI2A- 00AH Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC61XX Type: XO (Standard) Package: Bag Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) Standard Package: 100 Output: CMOS Height: 0.035" (0.89mm) Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VFLGA Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 50MHz, 100MHz ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1344029-DSC6121HI2A-00AH
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSC61XX
Type: XO (Standard)
Package: Bag
Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm)
Standard Package: 100
Output: CMOS
Height: 0.035" (0.89mm)
Frequency Stability: ±25ppm
Current - Supply (Max): 3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 4-VFLGA
Temperature Range - Operating: -40°C ~ 85°C
Frequency - Output 1: 50MHz, 100MHz
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet
Pin Configurable-Selectable Oscillators - DSC6121HI2A-00AH - Acme Chip Technology Co., Limited
Shenzhen, China
Pin Configurable-Selectable Oscillators
DSC6121HI2A-00AH
Pin Configurable-Selectable Oscillators DSC6121HI2A-00AH
MEMS OSC XO 1.71V-3.63V 4SMD

MEMS OSC XO 1.71V-3.63V 4SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators Oscillators
Product Number DSC6121HI2A-00AH-ND 1344029-DSC6121HI2A-00AH DSC6121HI2A-00AH
Product Name Pin Configurable/Selectable Oscillators Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators Pin Configurable-Selectable Oscillators
Oscillator Type XO XO; XO (Standard) XO; XO (Standard)
Package / Form Factor 4-VFLGA 4-VFLGA
Features / Standards Lead-Free
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - CD4541BPW - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillator Crystal - 530BC622M080DG - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 622 MHz
Frequency Stability 7 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Oscillators - 1473-30149-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
3 suppliers