Win Source Part Number: 1343373-DSC6121CE2A-
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta
Series: DSC61XX
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Standard Package: 1,000
Output: CMOS
Height: 0.035" (0.90mm)
Frequency Stability: ±25ppm
Current - Supply (Max): 3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 4-VDFN
Temperature Range - Operating: -20°C ~ 70°C
Frequency - Output 1: 32.768MHz
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1343373-DSC6121CE2A-00CUT |
| Product Name | Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators |
| Oscillator Type | XO; XO (Standard) |