The DSC61xxB family of MEMS oscillators provides ultra-low power consumption and ultra-small footprints for battery-powered applications such as IoT and wearable devices. Available in 1.6mm×1.2mm, 2.0mm×1.6mm, and 2.5mm×2.0mm VLGA packages, these devices operate from 1.71V to 3.63V with active current draw of 3mA and standby current of 1µA or 1.5µA depending on supply voltage. Frequency stability is specified at ±20ppm, ±25ppm, or ±50ppm across temperature ranges extending from -40°C to +125°C for automotive grade. The devices are AEC-Q100 qualified and meet MIL-STD-883 for shock and vibration immunity.
MEMS OSC LVCMOS 25PPM 2.5X2.0MM Product overview: DSC6112JI2B-001.0000
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Timers |
| Product Number | 172-DSC6112JI2B-001.0000T |
| Product Name | Clock and Timing IC |
| Bus Interface | CMOS |
| Package Type | Tape & Reel (TR) |
| Supply Voltage | 1.8 to 3.3 volts |