Microchip Technology, Inc. SMD 1.71V 1 MHz 100 MHz Clock and Timing IC DSC6112CI1A-PROGRAMMABLE

Description
MEMS OSC PROG XO CMOS 1.71V / XO (Standard) CMOS 1 MHz ~ 100 MHz Programmable Oscillator 1.71V ~ 3.63V Standby 4-SMD, No Lead Product overview: DSC6112CI1A-PROGRAMM ABLE from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.71V, 1 MHz, 100 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 1.71V, 1 MHz, 100 MHz, Clock and Timing IC, Programmable Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 169-DSC6112CI1A-PROG RAMMABLE can be used for catalog matching and distributor lookup.
Request a Quote
Description
MEMS OSC PROG XO CMOS 1.71V / XO (Standard) CMOS 1 MHz ~ 100 MHz Programmable Oscillator 1.71V ~ 3.63V Standby 4-SMD, No Lead Product overview: DSC6112CI1A-PROGRAMM ABLE from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.71V, 1 MHz, 100 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 1.71V, 1 MHz, 100 MHz, Clock and Timing IC, Programmable Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 169-DSC6112CI1A-PROG RAMMABLE can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 1.71V 1 MHz 100 MHz Clock and Timing IC - 169-DSC6112CI1A-PROGRAMMABLE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.71V 1 MHz 100 MHz Clock and Timing IC
169-DSC6112CI1A-PROGRAMMABLE
SMD 1.71V 1 MHz 100 MHz Clock and Timing IC 169-DSC6112CI1A-PROGRAMMABLE
MEMS OSC PROG XO CMOS 1.71V / XO (Standard) CMOS 1 MHz ~ 100 MHz Programmable Oscillator 1.71V ~ 3.63V Standby 4-SMD, No Lead Product overview: DSC6112CI1A-PROGRAMM ABLE from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.71V, 1 MHz, 100 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 1.71V, 1 MHz, 100 MHz, Clock and Timing IC, Programmable Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 169-DSC6112CI1A-PROG RAMMABLE can be used for catalog matching and distributor lookup.

MEMS OSC PROG XO CMOS 1.71V / XO (Standard) CMOS 1 MHz ~ 100 MHz Programmable Oscillator 1.71V ~ 3.63V Standby 4-SMD, No Lead Product overview: DSC6112CI1A-PROGRAMMABLE from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.71V, 1 MHz, 100 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 1.71V, 1 MHz, 100 MHz, Clock and Timing IC, Programmable Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 169-DSC6112CI1A-PROGRAMMABLE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 169-DSC6112CI1A-PROGRAMMABLE
Product Name SMD 1.71V 1 MHz 100 MHz Clock and Timing IC
Bus Interface CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
 - D8254-2 - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP
View Details
2 suppliers
Programmable Timers and Oscillators - HEF4541BT,652-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
TLC556M Low-Power Dual LinCMOS<TM> Timer - TLC556MJ - Texas Instruments
Specs
Package Type CDIP,LCCC,SOIC
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details