Microchip Technology, Inc. Low-Power 25 MHz 1.8V 3.3V Clock and Timing IC DSC6112CE2A-025.0000T

Description
MEMS OSCILLATOR ULTRA LOW POWER / 25 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VDFN Product overview: DSC6112CE2A-025.0000 T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 25 MHz, 1.8V, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 25 MHz, 1.8V, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6112CE2A-025. 0000T can be used for catalog matching and distributor lookup.
Request a Quote
Description
MEMS OSCILLATOR ULTRA LOW POWER / 25 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VDFN Product overview: DSC6112CE2A-025.0000 T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 25 MHz, 1.8V, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 25 MHz, 1.8V, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6112CE2A-025. 0000T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 25 MHz 1.8V 3.3V Clock and Timing IC
172-DSC6112CE2A-025.0000T
Low-Power 25 MHz 1.8V 3.3V Clock and Timing IC 172-DSC6112CE2A-025.0000T
MEMS OSCILLATOR ULTRA LOW POWER / 25 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VDFN Product overview: DSC6112CE2A-025.0000 T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 25 MHz, 1.8V, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 25 MHz, 1.8V, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6112CE2A-025. 0000T can be used for catalog matching and distributor lookup.

MEMS OSCILLATOR ULTRA LOW POWER / 25 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VDFN Product overview: DSC6112CE2A-025.0000T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 25 MHz, 1.8V, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 25 MHz, 1.8V, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6112CE2A-025.0000T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-DSC6112CE2A-025.0000T
Product Name Low-Power 25 MHz 1.8V 3.3V Clock and Timing IC
Bus Interface CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1362456-74HC5555D,118 - Win Source Electronics
Specs
Package Type 16-SOIC (0.154", 3.90mm Width)
Supply Voltage 2 to 6 volts
Frequency 89 MHz
View Details
3 suppliers
TLC556 Dual LinCMOS(TM) Timer - TLC556INE4 - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
SMD 30.7200MHZ Clock and Timing IC - 172-511BAA30M7200BAGR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVDS
Package Type Tape & Reel (TR)
Supply Voltage 3.3 volts
View Details
 - ICM7170AIPG - Rochester Electronics
Specs
Bus Interface CMOS
Package Type DIP; PDIP
View Details
4 suppliers