XO (Standard) CMOS 1MHz ~ 100MHz Programmable Oscillator 1.71V ~ 3.63V Enable/Disable 4-SMD, No Lead
MEMS OSC PROG BLANK 1MHZ-100MHZ
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | DSC6102MI1A-000.0000TTR-ND | DSC6102MI1A-000.0000T |
| Product Name | Programmable Oscillators | Programmable Oscillators |
| Oscillator Type | XO | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 4-VFLGA | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free; Programmable | |
| Frequency Stability | 50 ppm |