Microchip Technology, Inc. Oscillators DSC6083CI1A-010K000

Description
10kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Request a Quote Datasheet
Description
10kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC6083CI1A-010K000-ND - DigiKey
Thief River Falls, MN, United States
10kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead

10kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1344003-DSC6083CI1A-010K000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1344003-DSC6083CI1A-010K000
Crystals, Oscillators, Resonators - Oscillators 1344003-DSC6083CI1A-010K000
Win Source Part Number: 1344003-DSC6083CI1A- 010K000 Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC60XX Type: XO (Standard) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Ratings: AEC-Q100 Frequency: 10 kHz Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS Absolute Pull Range (APR): ±50ppm REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1344003-DSC6083CI1A-010K000
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC60XX
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 110
Ratings: AEC-Q100
Frequency: 10 kHz
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 1.3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
Absolute Pull Range (APR): ±50ppm
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet
MEMS OSC XO 10.0000KHZ CMOS SMD

MEMS OSC XO 10.0000KHZ CMOS SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators
Product Number DSC6083CI1A-010K000-ND 1344003-DSC6083CI1A-010K000 DSC6083CI1A-010K000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO XO; XO (Standard) XO; XO (Standard)
Package / Form Factor Surface Mount; 4-VDFN 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X014LXI155T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Oscillator S2-32.768Khz - S233025T-32.768K-X-M - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details
Oscillators - 863-510CAB50M0000BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers