Microchip Technology, Inc. 1.71V 3.63V Clock and Timing IC DSC6023HI2A-00A5

Description
MEMS OSC XO 1.71V-3.63V 4SMD Product overview: DSC6023HI2A-00A5 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.71V, 3.63V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.71V, 3.63V, Clock and Timing IC, Pin Configurable/Selecta ble Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 176-DSC6023HI2A-00A5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MEMS OSC XO 1.71V-3.63V 4SMD Product overview: DSC6023HI2A-00A5 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.71V, 3.63V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.71V, 3.63V, Clock and Timing IC, Pin Configurable/Selecta ble Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 176-DSC6023HI2A-00A5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.71V 3.63V Clock and Timing IC - 176-DSC6023HI2A-00A5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.71V 3.63V Clock and Timing IC
176-DSC6023HI2A-00A5
1.71V 3.63V Clock and Timing IC 176-DSC6023HI2A-00A5
MEMS OSC XO 1.71V-3.63V 4SMD Product overview: DSC6023HI2A-00A5 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.71V, 3.63V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.71V, 3.63V, Clock and Timing IC, Pin Configurable/Selecta ble Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 176-DSC6023HI2A-00A5 can be used for catalog matching and distributor lookup.

MEMS OSC XO 1.71V-3.63V 4SMD Product overview: DSC6023HI2A-00A5 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.71V, 3.63V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.71V, 3.63V, Clock and Timing IC, Pin Configurable/Selectable Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 176-DSC6023HI2A-00A5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 176-DSC6023HI2A-00A5
Product Name 1.71V 3.63V Clock and Timing IC
Bus Interface CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1362472-RV-8803-C7-32.768KHZ-3PPM-TA-QC - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type 8-WCDFN
Supply Voltage 1.5 to 5.5 volts
View Details
8 suppliers
Clock and Timing IC - 728-ADF4217LBRU - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 20-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 74HC4046APW,112-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
5 suppliers
SA555 Precision Timer - SA555P - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
5 suppliers