Microchip Technology, Inc. Oscillators DSC6003CI1A-033.0000

Description
33MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
33MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC6003CI1A-033.0000-ND - DigiKey
Thief River Falls, MN, United States
33MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-SMD, No Lead

33MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - DSC6003CI1A-033.0000 - 793970-DSC6003CI1A-033.0000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC6003CI1A-033.0000
793970-DSC6003CI1A-033.0000
Oscillators - DSC6003CI1A-033.0000 793970-DSC6003CI1A-033.0000
Manufacturer: Microchip Technology Win Source Part Number: 793970-DSC6003CI1A-0 33.0000 Series: DSC60XX Packaging: Bulk Type: MEMS (Silicon) Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Ratings: AEC-Q100 Frequency: 33MHz Operating Supply Voltage: 1.71 V ~ 3.63 V Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 1.3mA (Typ) Current - Supply (Disable) (Maximum): 12μA Alternative Parts (Cross-Reference): EB19E2D2H-33.000M TR; EB19E2H2H-33.000M TR; EB19E2D2H-33.000M; EB19E2H2H-33.000M; Introduction Date: September 21, 2016 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 793970-DSC6003CI1A-033.0000
Series: DSC60XX
Packaging: Bulk
Type: MEMS (Silicon)
Operating Temperature Range: -40°C ~ 85°C
Package: 4-SMD, No Lead
Mounting: SMD
Ratings: AEC-Q100
Frequency: 33MHz
Operating Supply Voltage: 1.71 V ~ 3.63 V
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±50ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum): 0.035" (0.90mm)
Maximum Supply Current: 1.3mA (Typ)
Current - Supply (Disable) (Maximum): 12μA
Alternative Parts (Cross-Reference): EB19E2D2H-33.000M TR; EB19E2H2H-33.000M TR; EB19E2D2H-33.000M; EB19E2H2H-33.000M;
Introduction Date: September 21, 2016
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MEMS OSC XO 33.0000MHZ CMOS SMD

MEMS OSC XO 33.0000MHZ CMOS SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators
Product Number DSC6003CI1A-033.0000-ND 793970-DSC6003CI1A-033.0000 DSC6003CI1A-033.0000
Product Name Oscillators Oscillators - DSC6003CI1A-033.0000 Oscillators
Oscillator Type XO MEMS (Silicon) XO; XO (Standard)
Package / Form Factor Surface Mount; 4-VDFN Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-13.000-3HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-766+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details