Microchip Technology, Inc. 3-Output Crystal-less PCIe Clock Gen DSC557-04

Description
The DSC557-04 is a Crystal-less™, three output PCI express clock generator meeting Gen1, Gen2, Gen3 and Gen4 specifications. The clock generator uses proven silicon MEMS technology to provide excellent jitter and stability over a wide range of supply voltages and temperatures. By eliminating the external quartz crystal, MEMS clock generators significantly enhance reliability and accelerate product development, while meeting stringent clock performance criteria for a variety of communications, storage, and networking applications.DSC557- 04 has an Output Enable/Disable feature allowing it to disable all outputs when OE1 and OE2 are low. OE1 controls CLK0 and OE2 controls CLK1/2. CLK1/2 are synchronous PCIe clocks. The device is available in a 20 pin QFN. Additional output formats are in any combination of LVPECL, LVDS, and HCSL. Additional Features Three 100 MHz HCSL Clock Outputs Meets PCIe Gen1/2/3/4 clok specs MEMS based clock generator eliminates the need for external 25MHz crystal Industry's Widest Operating Temperature Range: Ext. Industrial: -40°C to 105°C Industrial: -40°C to 85°C Ext. Commercial: -20°C to 70°C Short lead time: 2 weeks Space Saving 20-Pin QFN package at 5.0x3.2 mm Qualified to MIL-STD-883 Supply Range of 2.25V to 3.6V Lead Free & RoHS Compliant
Datasheet
Description
The DSC557-04 is a Crystal-less™, three output PCI express clock generator meeting Gen1, Gen2, Gen3 and Gen4 specifications. The clock generator uses proven silicon MEMS technology to provide excellent jitter and stability over a wide range of supply voltages and temperatures. By eliminating the external quartz crystal, MEMS clock generators significantly enhance reliability and accelerate product development, while meeting stringent clock performance criteria for a variety of communications, storage, and networking applications.DSC557- 04 has an Output Enable/Disable feature allowing it to disable all outputs when OE1 and OE2 are low. OE1 controls CLK0 and OE2 controls CLK1/2. CLK1/2 are synchronous PCIe clocks. The device is available in a 20 pin QFN. Additional output formats are in any combination of LVPECL, LVDS, and HCSL. Additional Features Three 100 MHz HCSL Clock Outputs Meets PCIe Gen1/2/3/4 clok specs MEMS based clock generator eliminates the need for external 25MHz crystal Industry's Widest Operating Temperature Range: Ext. Industrial: -40°C to 105°C Industrial: -40°C to 85°C Ext. Commercial: -20°C to 70°C Short lead time: 2 weeks Space Saving 20-Pin QFN package at 5.0x3.2 mm Qualified to MIL-STD-883 Supply Range of 2.25V to 3.6V Lead Free & RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Output Crystal-less PCIe Clock Gen - DSC557-04 - Microchip Technology, Inc.
Chandler, AZ, United States
3-Output Crystal-less PCIe Clock Gen
DSC557-04
3-Output Crystal-less PCIe Clock Gen DSC557-04
The DSC557-04 is a Crystal-less™, three output PCI express clock generator meeting Gen1, Gen2, Gen3 and Gen4 specifications. The clock generator uses proven silicon MEMS technology to provide excellent jitter and stability over a wide range of supply voltages and temperatures. By eliminating the external quartz crystal, MEMS clock generators significantly enhance reliability and accelerate product development, while meeting stringent clock performance criteria for a variety of communications, storage, and networking applications.DSC557- 04 has an Output Enable/Disable feature allowing it to disable all outputs when OE1 and OE2 are low. OE1 controls CLK0 and OE2 controls CLK1/2. CLK1/2 are synchronous PCIe clocks. The device is available in a 20 pin QFN. Additional output formats are in any combination of LVPECL, LVDS, and HCSL. Additional Features Three 100 MHz HCSL Clock Outputs Meets PCIe Gen1/2/3/4 clok specs MEMS based clock generator eliminates the need for external 25MHz crystal Industry's Widest Operating Temperature Range: Ext. Industrial: -40°C to 105°C Industrial: -40°C to 85°C Ext. Commercial: -20°C to 70°C Short lead time: 2 weeks Space Saving 20-Pin QFN package at 5.0x3.2 mm Qualified to MIL-STD-883 Supply Range of 2.25V to 3.6V Lead Free & RoHS Compliant

The DSC557-04 is a Crystal-less™, three output PCI express clock generator meeting Gen1, Gen2, Gen3 and Gen4 specifications. The clock generator uses proven silicon MEMS technology to provide excellent jitter and stability over a wide range of supply voltages and temperatures. By eliminating the external quartz crystal, MEMS clock generators significantly enhance reliability and accelerate product development, while meeting stringent clock performance criteria for a variety of communications, storage, and networking applications.DSC557-04 has an Output Enable/Disable feature allowing it to disable all outputs when OE1 and OE2 are low. OE1 controls CLK0 and OE2 controls CLK1/2. CLK1/2 are synchronous PCIe clocks. The device is available in a 20 pin QFN. Additional output formats are in any combination of LVPECL, LVDS, and HCSL.

Additional Features

  • Three 100 MHz HCSL Clock Outputs
  • Meets PCIe Gen1/2/3/4 clok specs
  • MEMS based clock generator eliminates the need for external 25MHz crystal
  • Industry's Widest Operating Temperature Range:
    • Ext. Industrial: -40°C to 105°C
    • Industrial: -40°C to 85°C
    • Ext. Commercial: -20°C to 70°C
  • Short lead time: 2 weeks
  • Space Saving 20-Pin QFN package at 5.0x3.2 mm
  • Qualified to MIL-STD-883
  • Supply Range of 2.25V to 3.6V
  • Lead Free & RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number DSC557-04
Product Name 3-Output Crystal-less PCIe Clock Gen
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1898329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
CDCD5704 Rambus XDR(TM) Clock Generator - CDCD5704PWRG4 - Texas Instruments
Specs
Device Type Clock Generator
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
5 suppliers
Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers
Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers