Microchip Technology, Inc. Oscillators - DSC557-0344SI1 DSC557-0344SI1

Description
Manufacturer: Microchip Technology Win Source Part Number: 803646-DSC557-0344SI 1 Packaging: Tube Type: XO (Standard) Mounting Style: SMD Frequency: 100MHz Function: Enable/Disable Output: HCSL Frequency Stability: ±50ppm Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.177" W (5.00mm x 4.50mm) Manufacturer Package: 16-TSSOP Height - Seated (Maximum): 0.043" (1.10mm) Current - Supply (Disable) (Maximum): 23mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.25V ~ 3.6V Base Resonator: MEMS Current - Supply (Maximum): 60mA (Typ)
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 803646-DSC557-0344SI 1 Packaging: Tube Type: XO (Standard) Mounting Style: SMD Frequency: 100MHz Function: Enable/Disable Output: HCSL Frequency Stability: ±50ppm Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.177" W (5.00mm x 4.50mm) Manufacturer Package: 16-TSSOP Height - Seated (Maximum): 0.043" (1.10mm) Current - Supply (Disable) (Maximum): 23mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.25V ~ 3.6V Base Resonator: MEMS Current - Supply (Maximum): 60mA (Typ)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC557-0344SI1 - 803646-DSC557-0344SI1 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC557-0344SI1
803646-DSC557-0344SI1
Oscillators - DSC557-0344SI1 803646-DSC557-0344SI1
Manufacturer: Microchip Technology Win Source Part Number: 803646-DSC557-0344SI 1 Packaging: Tube Type: XO (Standard) Mounting Style: SMD Frequency: 100MHz Function: Enable/Disable Output: HCSL Frequency Stability: ±50ppm Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.177" W (5.00mm x 4.50mm) Manufacturer Package: 16-TSSOP Height - Seated (Maximum): 0.043" (1.10mm) Current - Supply (Disable) (Maximum): 23mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.25V ~ 3.6V Base Resonator: MEMS Current - Supply (Maximum): 60mA (Typ)

Manufacturer: Microchip Technology
Win Source Part Number: 803646-DSC557-0344SI1
Packaging: Tube
Type: XO (Standard)
Mounting Style: SMD
Frequency: 100MHz
Function: Enable/Disable
Output: HCSL
Frequency Stability: ±50ppm
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.177" W (5.00mm x 4.50mm)
Manufacturer Package: 16-TSSOP
Height - Seated (Maximum): 0.043" (1.10mm)
Current - Supply (Disable) (Maximum): 23mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.25V ~ 3.6V
Base Resonator: MEMS
Current - Supply (Maximum): 60mA (Typ)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 803646-DSC557-0344SI1
Product Name Oscillators - DSC557-0344SI1
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount
Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Oscillator S7 - S73305T-90.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 90 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 2195-OCXOVT-AV510MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Crystal Oscillators - 7675311 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details