Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Application Specific DSC557-0344FL1

Description
Win Source Part Number: 1050905-DSC557-0344F L1 Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Series: DSC557-03 Package: Tube Frequency - Max: 100MHz Number of Circuits: 1 Standard Package: 110 Mounting: SMD (SMT) Output: HCSL PLL: Yes Main Purpose: PCI Express (PCIe) Voltage - Supply: 2.25V ~ 3.6V Package / Case: 14-VFQFN Exposed Pad Supplier Device Package: 14-QFN (2.5x3.2) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): CB3LV-3I-100M0000; ECS-3951M-1000-BN-TR ; CB3LV-3C-100M0000; DSC1124BI1-100.0000; DSC1124BI1-100.0000T ; DSC1122BI1-100.0000; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC557
Request a Quote Datasheet
Description
Win Source Part Number: 1050905-DSC557-0344F L1 Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Series: DSC557-03 Package: Tube Frequency - Max: 100MHz Number of Circuits: 1 Standard Package: 110 Mounting: SMD (SMT) Output: HCSL PLL: Yes Main Purpose: PCI Express (PCIe) Voltage - Supply: 2.25V ~ 3.6V Package / Case: 14-VFQFN Exposed Pad Supplier Device Package: 14-QFN (2.5x3.2) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): CB3LV-3I-100M0000; ECS-3951M-1000-BN-TR ; CB3LV-3C-100M0000; DSC1124BI1-100.0000; DSC1124BI1-100.0000T ; DSC1122BI1-100.0000; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC557
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific
1050905-DSC557-0344FL1
Integrated Circuits (ICs) - Clock/Timing - Application Specific 1050905-DSC557-0344FL1
Win Source Part Number: 1050905-DSC557-0344F L1 Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Series: DSC557-03 Package: Tube Frequency - Max: 100MHz Number of Circuits: 1 Standard Package: 110 Mounting: SMD (SMT) Output: HCSL PLL: Yes Main Purpose: PCI Express (PCIe) Voltage - Supply: 2.25V ~ 3.6V Package / Case: 14-VFQFN Exposed Pad Supplier Device Package: 14-QFN (2.5x3.2) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): CB3LV-3I-100M0000; ECS-3951M-1000-BN-TR ; CB3LV-3C-100M0000; DSC1124BI1-100.0000; DSC1124BI1-100.0000T ; DSC1122BI1-100.0000; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC557

Win Source Part Number: 1050905-DSC557-0344FL1
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Series: DSC557-03
Package: Tube
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 110
Mounting: SMD (SMT)
Output: HCSL
PLL: Yes
Main Purpose: PCI Express (PCIe)
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 14-VFQFN Exposed Pad
Supplier Device Package: 14-QFN (2.5x3.2)
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): CB3LV-3I-100M0000; ECS-3951M-1000-BN-TR; CB3LV-3C-100M0000; DSC1124BI1-100.0000; DSC1124BI1-100.0000T; DSC1122BI1-100.0000;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC557

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1050905-DSC557-0344FL1
Product Name Integrated Circuits (ICs) - Clock/Timing - Application Specific
Package / Form Factor Surface Mount; 14-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960580 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillator Crystal - 510ACA004714AAG - Richardson RFPD
Specs
Frequency 215 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TB-QACT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Surface Mount Oscillators - ECS-2033-073-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers