IC CLOCK GEN PCIE 14QFN Product overview: DSC557-0344FI0 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-DSC557-0344FI0 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 917580-DSC557-0344FI
Series: DSC557-03
Operating Temperature Range: -40°C ~ 85°C
Features: PCI Express (PCIe) Clock Generator IC 100MHz Output 14-QFN (2.5x3.2)
Package: 14-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: DSC557
Categories: Integrated Circuits (ICs)
Case / Package: 14-QFN (2.5x3.2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 110
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)
IC CLOCK GEN PCIE 14QFN
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-DSC557-0344FI0 | 917580-DSC557-0344FI0 | DSC557-0344FI0-ND | DSC557-0344FI0 | DSC557-0344FI0 |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Application Specific - DSC557-0344FI0 | Application Specific Clock/Timing | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Bus Interface | HCSL | HCSL | HCSL | ||
| Package Type | Tube | Surface Mount; 14-QFN (2.5x3.2) | Surface Mount; 14-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 14-VFQFN Exposed Pad |
| Supply Voltage | 2.25 to 3.6 volts | 2.25 to 3.6 volts | 2.25 to 3.6 volts | ||
| Frequency | 100 MHz | 100 MHz | 100 MHz | 100 MHz |