Microchip Technology, Inc. Pin Configurable-Selectable Oscillators DSC400-3443Q0022KE1

Description
MEMS OSC XO 2.25V-3.6V 20VFQFN
Description
MEMS OSC XO 2.25V-3.6V 20VFQFN

Suppliers

Company
Product
Description
Supplier Links
Pin Configurable-Selectable Oscillators - DSC400-3443Q0022KE1 - Acme Chip Technology Co., Limited
Shenzhen, China
Pin Configurable-Selectable Oscillators
DSC400-3443Q0022KE1
Pin Configurable-Selectable Oscillators DSC400-3443Q0022KE1
MEMS OSC XO 2.25V-3.6V 20VFQFN

MEMS OSC XO 2.25V-3.6V 20VFQFN

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number DSC400-3443Q0022KE1
Product Name Pin Configurable-Selectable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AI-H4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 296-LMK6PA15625ADLFRTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-VDFN
Frequency Stability 25 ppm
View Details
2 suppliers
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S73305T-4.096-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 4.1 MHz
Frequency Stability 50 ppm
View Details