IC CLOCK GENERATOR 20QFN
OSC MEMS LOW PWR LVCMOS
Clock Generator IC 460MHz 2 20-VFQFN Exposed Pad
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | DSC400-3113Q0159KE1 | DSC400-3113Q0159KE1 | DSC400-3113Q0159KE1 |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator; Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | CMOS; LVDS; LVCMOS, LVDS | CMOS; LVDS; LVCMOS, LVDS | |
| Supply Voltage | 2.25 to 3.6 volts | 2.25 to 3.6 volts | |
| Frequency | 460 MHz | 460 MHz | 460 MHz |