IC CLOCK GENERATOR 20QFN
Clock Generator IC 176.875MHz 2 20-VFQFN Exposed Pad
MEMS OSC AUTO LOWPWR -40C-85C
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | DSC400-3111Q0131KI1 | DSC400-3111Q0131KI1 | DSC400-3111Q0131KI1 |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator; Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | |
| Supply Voltage | 2.25 to 3.6 volts | 2.25 to 3.6 volts | |
| Frequency | 177 MHz | 177 MHz | 177 MHz |