Microchip Technology, Inc. Clock Generators, PLLs, Frequency Synthesizers DSC400-1111Q0120KI2

Description
Clock Generator IC 176.875MHz 2 20-VFQFN Exposed Pad
Description
Clock Generator IC 176.875MHz 2 20-VFQFN Exposed Pad
Datasheet
Datasheet Summary
Powered by GS/AI

The DSC400-1111Q0120KI2 is a configurable four-output clock generator utilizing PureSilicon,Ñ¢ MEMS technology, designed to deliver low RMS phase jitter of less than 1 ps and high frequency stability of ±25 ppm or ±50 ppm. It operates over a wide temperature range, suitable for industrial applications from -40°C to +85°C and commercial applications from -20°C to +70°C. The device supports a wide frequency range from 2.3 MHz to 460 MHz and features four format-configurable outputs, including LVPECL, LVDS, HCSL, and LVCMOS. This clock generator is packaged in a compact 20-pin QFN footprint (5.0 mm x 3.2 mm) and offers high supply noise rejection of -50 dBc. It includes a pin-selectable frequency table with two frequency sets per bank, allowing for flexible configuration. The DSC400 is also AEC-Q100 automotive qualified, making it suitable for automotive applications, and is lead-free and RoHS-compliant. Its high reliability is indicated by a mean time to failure (MTF) that is 20 times better than quartz-based devices, making it a robust choice for various applications including communications, networking, and video surveillance.

Datasheet Summary
Powered by GS/AI

The DSC400-1111Q0120KI2 is a configurable four-output clock generator utilizing PureSilicon,Ñ¢ MEMS technology, designed to deliver low RMS phase jitter of less than 1 ps and high frequency stability of ±25 ppm or ±50 ppm. It operates over a wide temperature range, suitable for industrial applications from -40°C to +85°C and commercial applications from -20°C to +70°C. The device supports a wide frequency range from 2.3 MHz to 460 MHz and features four format-configurable outputs, including LVPECL, LVDS, HCSL, and LVCMOS. This clock generator is packaged in a compact 20-pin QFN footprint (5.0 mm x 3.2 mm) and offers high supply noise rejection of -50 dBc. It includes a pin-selectable frequency table with two frequency sets per bank, allowing for flexible configuration. The DSC400 is also AEC-Q100 automotive qualified, making it suitable for automotive applications, and is lead-free and RoHS-compliant. Its high reliability is indicated by a mean time to failure (MTF) that is 20 times better than quartz-based devices, making it a robust choice for various applications including communications, networking, and video surveillance.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - DSC400-1111Q0120KI2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
DSC400-1111Q0120KI2
Clock Generators, PLLs, Frequency Synthesizers DSC400-1111Q0120KI2
Clock Generator IC 176.875MHz 2 20-VFQFN Exposed Pad

Clock Generator IC 176.875MHz 2 20-VFQFN Exposed Pad

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
DSC400-1111Q0120KI2
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers DSC400-1111Q0120KI2
IC CLOCK GENERATOR 20QFN

IC CLOCK GENERATOR 20QFN

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category IC Clocks IC Clocks
Product Number DSC400-1111Q0120KI2 DSC400-1111Q0120KI2
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator; Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 20-VFQFN Exposed Pad
Supply Voltage 2.25 to 3.6 volts 2.25 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC2536DBG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
5 suppliers
 - CY2308SXC-2 - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS
Features / Standards RoHS
View Details
6 suppliers
Clock Synthesizers - 412933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; Ssop
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers