The DSC400-1111Q0120KE1 is a configurable four-output clock generator utilizing PureSilicon,Ñ¢ MEMS technology, designed to deliver low jitter performance with typical RMS phase jitter of less than 1 ps. It offers high stability with frequency variations of ±25 ppm and ±50 ppm, and operates over a wide temperature range of -40°C to +85°C for industrial applications, and -20°C to +70°C for extended commercial use. This clock generator features four format-configurable outputs, supporting LVPECL, LVDS, HCSL, and LVCMOS interfaces. It includes a pin-selectable frequency table allowing for two frequency sets per bank, with a frequency range spanning from 2.3 MHz to 460 MHz. The device is packaged in a compact 20-pin QFN footprint measuring 5.0 mm x 3.2 mm, and is noted for its excellent shock and vibration immunity, as well as high reliability, being 20 times more reliable than quartz-based devices. The DSC400 is compliant with RoHS standards, lead-free, and AEC-Q100 automotive qualified, making it suitable for a variety of applications including communications, networking, automotive, and video surveillance systems. It operates with a supply voltage range of 2.25V to 3.6V and has a core supply current of up to 44 mA.
IC CLOCK GENERATOR 20QFN
Clock Generator IC 176.875MHz 2 20-VFQFN Exposed Pad
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | DSC400-1111Q0120KE1 | DSC400-1111Q0120KE1 |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator; Clock Generator | Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL |
| Supply Voltage | 2.25 to 3.6 volts | 2.25 to 3.6 volts |
| Frequency | 177 MHz | 177 MHz |