Microchip Technology, Inc. Connectors,Interconnects DSC400-1111Q0034KI1T

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Frequency - Output 1: 622.08MHz, 666.5143MHz Function: Multiple, NonProgrammable Output: CMOS, LVDS, LVPECL, TTL Voltage - Supply: 3V Frequency Stability: ±10ppm
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Frequency - Output 1: 622.08MHz, 666.5143MHz Function: Multiple, NonProgrammable Output: CMOS, LVDS, LVPECL, TTL Voltage - Supply: 3V Frequency Stability: ±10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Frequency - Output 1: 622.08MHz, 666.5143MHz Function: Multiple, NonProgrammable Output: CMOS, LVDS, LVPECL, TTL Voltage - Supply: 3V Frequency Stability: ±10ppm

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Base Resonator: Crystal
Frequency - Output 1: 622.08MHz, 666.5143MHz
Function: Multiple, NonProgrammable
Output: CMOS, LVDS, LVPECL, TTL
Voltage - Supply: 3V
Frequency Stability: ±10ppm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Name Connectors,Interconnects
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Crystal Oscillators - 6719643 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
32.768 kHz Low Power Clock Oscillator (Medical Grade) - OV-7604-C7 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Crystal Oscillators - 1735881 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Dip14
Features / Standards RoHS
View Details