Microchip Technology, Inc. Connectors,Interconnects DSC400-0344Q0051KI1T

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Base Resonator: Crystal Type: Header, Male Pins, Shrouded (4 Side) Frequency - Output 1: 24MHz, 27MHz, 74.25MHz, 148.5MHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height: 0.100" (2.53mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Base Resonator: Crystal Type: Header, Male Pins, Shrouded (4 Side) Frequency - Output 1: 24MHz, 27MHz, 74.25MHz, 148.5MHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height: 0.100" (2.53mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Base Resonator: Crystal Type: Header, Male Pins, Shrouded (4 Side) Frequency - Output 1: 24MHz, 27MHz, 74.25MHz, 148.5MHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height: 0.100" (2.53mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Base Resonator: Crystal
Type: Header, Male Pins, Shrouded (4 Side)
Frequency - Output 1: 24MHz, 27MHz, 74.25MHz, 148.5MHz
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height: 0.100" (2.53mm)

Buy Now Datasheet
Pin Configurable-Selectable Oscillators - DSC400-0344Q0051KI1T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Pin Configurable-Selectable Oscillators
DSC400-0344Q0051KI1T
Pin Configurable-Selectable Oscillators DSC400-0344Q0051KI1T
MEMS OSC XO 2.25V-3.6V 20VFQFN

MEMS OSC XO 2.25V-3.6V 20VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number DSC400-0344Q0051KI1T
Product Name Connectors,Interconnects Pin Configurable-Selectable Oscillators
Oscillator Type Header, Male Pins, Shrouded (4 Side) XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Oscillators - ECS-100AX-036 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-1707-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
SN74LS624 Voltage-controlled oscillator - SN74LS624DG4 - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details