Microchip Technology, Inc. Pin Configurable-Selectable Oscillators DSC2311KI2-R0056T

Description
MEMS OSC XO 2.25V-3.6V 6VDFN
Description
MEMS OSC XO 2.25V-3.6V 6VDFN

Suppliers

Company
Product
Description
Supplier Links
Pin Configurable-Selectable Oscillators - DSC2311KI2-R0056T - Acme Chip Technology Co., Limited
Shenzhen, China
Pin Configurable-Selectable Oscillators
DSC2311KI2-R0056T
Pin Configurable-Selectable Oscillators DSC2311KI2-R0056T
MEMS OSC XO 2.25V-3.6V 6VDFN

MEMS OSC XO 2.25V-3.6V 6VDFN

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number DSC2311KI2-R0056T
Product Name Pin Configurable-Selectable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-J1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
SN54LS628 Voltage-Controlled Oscillators - SN54LS628J - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
Specs
Package / Form Factor Surface Mount; S3A LVDS
Frequency 55 MHz
Frequency Stability 30 ppm
View Details