Microchip Technology, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators DSC2111FE1-E0022T

Description
Win Source Part Number: 1343140-DSC2111FE1-E 0022T Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC2111 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 1,000 Function: Enable/Disable Output: LVCMOS Height: 0.037" (0.95mm) Frequency Stability: ±50ppm Current - Supply (Max): 23mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 14-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Frequency - Output 1: 10MHz Frequency - Output 2: 24MHz ECCN: EAR99 Fake Threat In the Open Market: 45 pct. Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC2111
Request a Quote Datasheet
Description
Win Source Part Number: 1343140-DSC2111FE1-E 0022T Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC2111 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 1,000 Function: Enable/Disable Output: LVCMOS Height: 0.037" (0.95mm) Frequency Stability: ±50ppm Current - Supply (Max): 23mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 14-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Frequency - Output 1: 10MHz Frequency - Output 2: 24MHz ECCN: EAR99 Fake Threat In the Open Market: 45 pct. Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC2111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1343140-DSC2111FE1-E0022T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1343140-DSC2111FE1-E0022T
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1343140-DSC2111FE1-E0022T
Win Source Part Number: 1343140-DSC2111FE1-E 0022T Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC2111 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 1,000 Function: Enable/Disable Output: LVCMOS Height: 0.037" (0.95mm) Frequency Stability: ±50ppm Current - Supply (Max): 23mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 14-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Frequency - Output 1: 10MHz Frequency - Output 2: 24MHz ECCN: EAR99 Fake Threat In the Open Market: 45 pct. Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC2111

Win Source Part Number: 1343140-DSC2111FE1-E0022T
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSC2111
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Standard Package: 1,000
Function: Enable/Disable
Output: LVCMOS
Height: 0.037" (0.95mm)
Frequency Stability: ±50ppm
Current - Supply (Max): 23mA
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Frequency - Output 1: 10MHz
Frequency - Output 2: 24MHz
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC2111

Buy Now Datasheet
Pin Configurable-Selectable Oscillators - DSC2111FE1-E0022T - Acme Chip Technology Co., Limited
Shenzhen, China
Pin Configurable-Selectable Oscillators
DSC2111FE1-E0022T
Pin Configurable-Selectable Oscillators DSC2111FE1-E0022T
MEMS OSC XO 1.65V-3.6V 14SMD

MEMS OSC XO 1.65V-3.6V 14SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number 1343140-DSC2111FE1-E0022T DSC2111FE1-E0022T
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators Pin Configurable-Selectable Oscillators
Oscillator Type XO; XO (Standard) XO; XO (Standard)
Package / Form Factor 14-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-18-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0010.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0100 MHz
Frequency Stability 50 ppm
View Details
Programmable Timers and Oscillators - TN82C54-2 - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers