Microchip Technology, Inc. Oscillators - DSC2042FI2-M0005 DSC2042FI2-M0005

Description
Manufacturer: Microchip Technology Win Source Part Number: 917571-DSC2042FI2-M0 005 Series: DSC2042 Operating Temperature Range: -40°C ~ 85°C Features: HCSL, LVPECL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad Package: Tube Package: 14-VFQFN Exposed Pad Family Name: DSC2042 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 110 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 917571-DSC2042FI2-M0 005 Series: DSC2042 Operating Temperature Range: -40°C ~ 85°C Features: HCSL, LVPECL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad Package: Tube Package: 14-VFQFN Exposed Pad Family Name: DSC2042 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 110 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC2042FI2-M0005 - 917571-DSC2042FI2-M0005 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC2042FI2-M0005
917571-DSC2042FI2-M0005
Oscillators - DSC2042FI2-M0005 917571-DSC2042FI2-M0005
Manufacturer: Microchip Technology Win Source Part Number: 917571-DSC2042FI2-M0 005 Series: DSC2042 Operating Temperature Range: -40°C ~ 85°C Features: HCSL, LVPECL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad Package: Tube Package: 14-VFQFN Exposed Pad Family Name: DSC2042 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 110 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 917571-DSC2042FI2-M0005
Series: DSC2042
Operating Temperature Range: -40°C ~ 85°C
Features: HCSL, LVPECL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Package: Tube
Package: 14-VFQFN Exposed Pad
Family Name: DSC2042
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 110
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Pin Configurable-Selectable Oscillators - DSC2042FI2-M0005 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Pin Configurable-Selectable Oscillators
DSC2042FI2-M0005
Pin Configurable-Selectable Oscillators DSC2042FI2-M0005
MEMS OSC XO 2.25V-3.6V 14SMD

MEMS OSC XO 2.25V-3.6V 14SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number 917571-DSC2042FI2-M0005 DSC2042FI2-M0005
Product Name Oscillators - DSC2042FI2-M0005 Pin Configurable-Selectable Oscillators
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Oscillator Crystal - 510ABA100M000BAGR - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522 S - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1073Z-80 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 80 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details