Microchip Technology, Inc. Low-Jitter Configurable HCSL/LVPECL Osc. DSC2042

Description
The DSC2042 series of high performance dual output oscillators utilize a proven silicon MEMS technology to provide excellent jitter and stability while incorporating additional device functionality. The two outputs are controlled by separate supply voltages to allow for high output isolation. The frequencies of the outputs can be identical or independently derived from a common PLL frequency source. The DSC2042 has provision for up to eight user-defined preprogrammed, pin selectable output frequency combinations.DSC2042 is packaged in a 14-pin 3.2mm x 2.5mm QFN package and available in temperature grades from Ext. Commercial to Industrial. Additional Features Low RMS Phase Jitter: <1 ps (typ.) High Stability: ±10, ±25, ±50 ppm Wide Temperature Range Industrial: -40°C to 85°C Ext. Commercial: -20°C to 70°C High Supply Noise Rejection: -50dBc Two independent outputs: HCSL and LVPECL Pin-Selectable Configurations: 3-bit Output Frequency Combinations Short Lead Times: 2 Weeks Wide Freq. Range: HCSL Output: 2.3 to 460MHz LVPECL Output: 2.3 to 460MHz Miniature Footprint of 3.2mm x 2.5mm Excellent Shock & Vibration Immunity Qualified to MIL-STD-883 High Reliability 20x better MTF than quartz oscillators Lead Free and RoHS Compliant Supply Range of 2.25V to 3.6V
Datasheet
Description
The DSC2042 series of high performance dual output oscillators utilize a proven silicon MEMS technology to provide excellent jitter and stability while incorporating additional device functionality. The two outputs are controlled by separate supply voltages to allow for high output isolation. The frequencies of the outputs can be identical or independently derived from a common PLL frequency source. The DSC2042 has provision for up to eight user-defined preprogrammed, pin selectable output frequency combinations.DSC2042 is packaged in a 14-pin 3.2mm x 2.5mm QFN package and available in temperature grades from Ext. Commercial to Industrial. Additional Features Low RMS Phase Jitter: <1 ps (typ.) High Stability: ±10, ±25, ±50 ppm Wide Temperature Range Industrial: -40°C to 85°C Ext. Commercial: -20°C to 70°C High Supply Noise Rejection: -50dBc Two independent outputs: HCSL and LVPECL Pin-Selectable Configurations: 3-bit Output Frequency Combinations Short Lead Times: 2 Weeks Wide Freq. Range: HCSL Output: 2.3 to 460MHz LVPECL Output: 2.3 to 460MHz Miniature Footprint of 3.2mm x 2.5mm Excellent Shock & Vibration Immunity Qualified to MIL-STD-883 High Reliability 20x better MTF than quartz oscillators Lead Free and RoHS Compliant Supply Range of 2.25V to 3.6V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Jitter Configurable HCSL/LVPECL Osc. - DSC2042 - Microchip Technology, Inc.
Chandler, AZ, United States
Low-Jitter Configurable HCSL/LVPECL Osc.
DSC2042
Low-Jitter Configurable HCSL/LVPECL Osc. DSC2042
The DSC2042 series of high performance dual output oscillators utilize a proven silicon MEMS technology to provide excellent jitter and stability while incorporating additional device functionality. The two outputs are controlled by separate supply voltages to allow for high output isolation. The frequencies of the outputs can be identical or independently derived from a common PLL frequency source. The DSC2042 has provision for up to eight user-defined preprogrammed, pin selectable output frequency combinations.DSC2042 is packaged in a 14-pin 3.2mm x 2.5mm QFN package and available in temperature grades from Ext. Commercial to Industrial. Additional Features Low RMS Phase Jitter: <1 ps (typ.) High Stability: ±10, ±25, ±50 ppm Wide Temperature Range Industrial: -40°C to 85°C Ext. Commercial: -20°C to 70°C High Supply Noise Rejection: -50dBc Two independent outputs: HCSL and LVPECL Pin-Selectable Configurations: 3-bit Output Frequency Combinations Short Lead Times: 2 Weeks Wide Freq. Range: HCSL Output: 2.3 to 460MHz LVPECL Output: 2.3 to 460MHz Miniature Footprint of 3.2mm x 2.5mm Excellent Shock & Vibration Immunity Qualified to MIL-STD-883 High Reliability 20x better MTF than quartz oscillators Lead Free and RoHS Compliant Supply Range of 2.25V to 3.6V

The DSC2042 series of high performance dual output oscillators utilize a proven silicon MEMS technology to provide excellent jitter and stability while incorporating additional device functionality. The two outputs are controlled by separate supply voltages to allow for high output isolation. The frequencies of the outputs can be identical or independently derived from a common PLL frequency source. The DSC2042 has provision for up to eight user-defined preprogrammed, pin selectable output frequency combinations.DSC2042 is packaged in a 14-pin 3.2mm x 2.5mm QFN package and available in temperature grades from Ext. Commercial to Industrial.

Additional Features

    • Low RMS Phase Jitter: <1 ps (typ.)
    • High Stability: ±10, ±25, ±50 ppm
    • Wide Temperature Range
      • Industrial: -40°C to 85°C
      • Ext. Commercial: -20°C to 70°C
    • High Supply Noise Rejection: -50dBc
    • Two independent outputs: HCSL and LVPECL
    • Pin-Selectable Configurations:
      • 3-bit Output Frequency Combinations
    • Short Lead Times: 2 Weeks
    • Wide Freq. Range:
      • HCSL Output: 2.3 to 460MHz
      • LVPECL Output: 2.3 to 460MHz
    • Miniature Footprint of 3.2mm x 2.5mm
    • Excellent Shock & Vibration Immunity
      • Qualified to MIL-STD-883
    • High Reliability
      • 20x better MTF than quartz oscillators
    • Lead Free and RoHS Compliant
    • Supply Range of 2.25V to 3.6V
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Phase-locked Loops (PLL)
Product Number DSC2042
Product Name Low-Jitter Configurable HCSL/LVPECL Osc.
Bus Interface ECL; PECL; LVPECL
Unlock Full Specs
to access all available technical data

Similar Products

400MHZ Clock and Timing IC - 728-CY2213ZXC-1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 16-TSSOP (0.173", 4.40mm Width)
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
3 suppliers
Application Specific Clock/Timing - CY28346ZXC-2T-ND - DigiKey
Specs
Bus Interface LVCMOS
Package Type Surface Mount; "56-TFSOP (0.240"", 6.10mm Width)"
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 74HC4046APW,112-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 3 to 6 volts
View Details
5 suppliers