Microchip Technology, Inc. Oscillators - DSC2033FI2-G0004 DSC2033FI2-G0004

Description
Manufacturer: Microchip Technology Win Source Part Number: 917570-DSC2033FI2-G0 004 Series: DSC2033 Operating Temperature Range: -40°C ~ 85°C Features: LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad Package: Tube Package: 14-VFQFN Exposed Pad Family Name: DSC2033 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 110 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 917570-DSC2033FI2-G0 004 Series: DSC2033 Operating Temperature Range: -40°C ~ 85°C Features: LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad Package: Tube Package: 14-VFQFN Exposed Pad Family Name: DSC2033 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 110 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC2033FI2-G0004 - 917570-DSC2033FI2-G0004 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC2033FI2-G0004
917570-DSC2033FI2-G0004
Oscillators - DSC2033FI2-G0004 917570-DSC2033FI2-G0004
Manufacturer: Microchip Technology Win Source Part Number: 917570-DSC2033FI2-G0 004 Series: DSC2033 Operating Temperature Range: -40°C ~ 85°C Features: LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad Package: Tube Package: 14-VFQFN Exposed Pad Family Name: DSC2033 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 110 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 917570-DSC2033FI2-G0004
Series: DSC2033
Operating Temperature Range: -40°C ~ 85°C
Features: LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Package: Tube
Package: 14-VFQFN Exposed Pad
Family Name: DSC2033
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 110
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Pin Configurable-Selectable Oscillators - DSC2033FI2-G0004 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Pin Configurable-Selectable Oscillators
DSC2033FI2-G0004
Pin Configurable-Selectable Oscillators DSC2033FI2-G0004
MEMS OSC XO 2.25V-3.6V 14SMD

MEMS OSC XO 2.25V-3.6V 14SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number 917570-DSC2033FI2-G0004 DSC2033FI2-G0004
Product Name Oscillators - DSC2033FI2-G0004 Pin Configurable-Selectable Oscillators
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-9775-20.000-DN-TR - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - JTOS-1550+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - CD4536BNSR - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 5 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers