Microchip Technology, Inc. Oscillators - DSC2030FI2-C0012 DSC2030FI2-C0012

Description
Manufacturer: Microchip Technology Win Source Part Number: 917568-DSC2030FI2-C0 012 Series: DSC2030 Operating Temperature Range: -40°C ~ 85°C Features: LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead Package: Tube Package: 14-SMD, No Lead Family Name: DSC2030 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 917568-DSC2030FI2-C0 012 Series: DSC2030 Operating Temperature Range: -40°C ~ 85°C Features: LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead Package: Tube Package: 14-SMD, No Lead Family Name: DSC2030 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC2030FI2-C0012 - 917568-DSC2030FI2-C0012 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC2030FI2-C0012
917568-DSC2030FI2-C0012
Oscillators - DSC2030FI2-C0012 917568-DSC2030FI2-C0012
Manufacturer: Microchip Technology Win Source Part Number: 917568-DSC2030FI2-C0 012 Series: DSC2030 Operating Temperature Range: -40°C ~ 85°C Features: LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead Package: Tube Package: 14-SMD, No Lead Family Name: DSC2030 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 917568-DSC2030FI2-C0012
Series: DSC2030
Operating Temperature Range: -40°C ~ 85°C
Features: LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Package: Tube
Package: 14-SMD, No Lead
Family Name: DSC2030
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Pin Configurable-Selectable Oscillators - DSC2030FI2-C0012 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Pin Configurable-Selectable Oscillators
DSC2030FI2-C0012
Pin Configurable-Selectable Oscillators DSC2030FI2-C0012
MEMS OSC XO 2.25V-3.6V 14SMD

MEMS OSC XO 2.25V-3.6V 14SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number 917568-DSC2030FI2-C0012 DSC2030FI2-C0012
Product Name Oscillators - DSC2030FI2-C0012 Pin Configurable-Selectable Oscillators
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-33-CKM-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
VOLTAGE CONT OSC/SMA/BKT/ RoHS - ZOS-150+ - Mini-Circuits
Specs
Connectors SMA
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - LMK60E2-156M25SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers