Win Source Part Number: 1343331-DSC2022FE2-F
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta
Series: DSC2022
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Standard Package: 1,000
Function: Enable/Disable
Output: LVPECL
Height: 0.037" (0.95mm)
Frequency Stability: ±25ppm
Current - Supply (Max): 23mA
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 14-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Frequency - Output 1: 147.25MHz, 147.75MHz, 148MHz, 148.25MHz, 148.5MHz, 148.75MHz, 149MHz, 149.75MHz
Frequency - Output 2: 147.25MHz, 147.75MHz, 148MHz, 148.25MHz, 148.5MHz, 148.75MHz, 149MHz, 149.75MHz
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC2022
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1343331-DSC2022FE2-F0034T |
| Product Name | Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators |
| Oscillator Type | XO; XO (Standard) |