Microchip Technology, Inc. Pin Configurable/Selectable Oscillators - DSC2010FI2-A0001T DSC2010FI2-A0001T

Description
Manufacturer: Microchip Technology Win Source Part Number: 1035163-DSC2010FI2-A 0001T Packaging: Reel - TR Type: MEMS (Silicon) Output: CMOS Height: 0.035" (0.90mm) Frequency Stability: ±25ppm Current - Supply (Max): 35mA Current - Supply (Disable) (Max): 23mA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Purpose: Enable/Disable Supply Voltage - Operating: 2.25 V to 3.6 V Frequency - Output 1: 24MHz, 27MHz, 74.25MHz, 148.5MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1035163-DSC2010FI2-A 0001T Packaging: Reel - TR Type: MEMS (Silicon) Output: CMOS Height: 0.035" (0.90mm) Frequency Stability: ±25ppm Current - Supply (Max): 35mA Current - Supply (Disable) (Max): 23mA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Purpose: Enable/Disable Supply Voltage - Operating: 2.25 V to 3.6 V Frequency - Output 1: 24MHz, 27MHz, 74.25MHz, 148.5MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin Configurable/Selectable Oscillators - DSC2010FI2-A0001T - 1035163-DSC2010FI2-A0001T - Win Source Electronics
Laguna Hills, CA, United States
Pin Configurable/Selectable Oscillators - DSC2010FI2-A0001T
1035163-DSC2010FI2-A0001T
Pin Configurable/Selectable Oscillators - DSC2010FI2-A0001T 1035163-DSC2010FI2-A0001T
Manufacturer: Microchip Technology Win Source Part Number: 1035163-DSC2010FI2-A 0001T Packaging: Reel - TR Type: MEMS (Silicon) Output: CMOS Height: 0.035" (0.90mm) Frequency Stability: ±25ppm Current - Supply (Max): 35mA Current - Supply (Disable) (Max): 23mA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Purpose: Enable/Disable Supply Voltage - Operating: 2.25 V to 3.6 V Frequency - Output 1: 24MHz, 27MHz, 74.25MHz, 148.5MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1035163-DSC2010FI2-A0001T
Packaging: Reel - TR
Type: MEMS (Silicon)
Output: CMOS
Height: 0.035" (0.90mm)
Frequency Stability: ±25ppm
Current - Supply (Max): 35mA
Current - Supply (Disable) (Max): 23mA
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Purpose: Enable/Disable
Supply Voltage - Operating: 2.25 V to 3.6 V
Frequency - Output 1: 24MHz, 27MHz, 74.25MHz, 148.5MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now
Pin Configurable-Selectable Oscillators - DSC2010FI2-A0001T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Pin Configurable-Selectable Oscillators
DSC2010FI2-A0001T
Pin Configurable-Selectable Oscillators DSC2010FI2-A0001T
MEMS OSC XO 2.25V-3.6V 14SMD

MEMS OSC XO 2.25V-3.6V 14SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number 1035163-DSC2010FI2-A0001T DSC2010FI2-A0001T
Product Name Pin Configurable/Selectable Oscillators - DSC2010FI2-A0001T Pin Configurable-Selectable Oscillators
Oscillator Type MEMS (Silicon) XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TB-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillator Crystal - 510BAA50M0000AAG - Richardson RFPD
Specs
Frequency 50 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - X208-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details