Microchip Technology, Inc. Oscillators DSC1223DA3-100M0000

Description
MEMS OSC XO 100.0000MHZ LVDS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 100.0000MHZ LVDS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1223DA3-100M0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 100.0000MHZ LVDS SMD

MEMS OSC XO 100.0000MHZ LVDS SMD

Buy Now Datasheet
Oscillators - DSC1223DA3-100M0000 - 906722-DSC1223DA3-100M0000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1223DA3-100M0000
906722-DSC1223DA3-100M0000
Oscillators - DSC1223DA3-100M0000 906722-DSC1223DA3-100M0000
Manufacturer: Microchip Technology Win Source Part Number: 906722-DSC1223DA3-10 0M0000 Series: DSC12X3 Operating Temperature Range: -40°C ~ 125°C Features: 100 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN Package: Tube Package: 6-VDFN Mounting: Surface Mount Family Name: DSC1223 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 140 HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 906722-DSC1223DA3-100M0000
Series: DSC12X3
Operating Temperature Range: -40°C ~ 125°C
Features: 100 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Package: Tube
Package: 6-VDFN
Mounting: Surface Mount
Family Name: DSC1223
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 140
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC1223DA3-100M0000-ND 906722-DSC1223DA3-100M0000
Product Name Oscillators Oscillators - DSC1223DA3-100M0000
Oscillator Type XO
Package / Form Factor Surface Mount; 6-VDFN Surface Mount
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Oscillators - CY29430FLQXI - CY29430FLQXI - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details
4 Pin Oscillator S7 - S73305T-11.2896-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 11.29 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510BBA106M250BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details