Microchip Technology, Inc. Oscillators - DSC1124CI2-100.0000T DSC1124CI2-100.0000T

Description
Manufacturer: Microchip Technology Win Source Part Number: 917564-DSC1124CI2-10 0.0000T Series: DSC1124 Operating Temperature Range: -40°C ~ 85°C Features: 100 MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: DSC1124 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DSC1124CI2-100.0000T CT, DSC1124CI2-100.0000T DKR, DSC1124CI2-100.0000T -ND, DSC1124CI2-100.0000T TR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 917564-DSC1124CI2-10 0.0000T Series: DSC1124 Operating Temperature Range: -40°C ~ 85°C Features: 100 MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: DSC1124 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DSC1124CI2-100.0000T CT, DSC1124CI2-100.0000T DKR, DSC1124CI2-100.0000T -ND, DSC1124CI2-100.0000T TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1124CI2-100.0000T - 917564-DSC1124CI2-100.0000T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1124CI2-100.0000T
917564-DSC1124CI2-100.0000T
Oscillators - DSC1124CI2-100.0000T 917564-DSC1124CI2-100.0000T
Manufacturer: Microchip Technology Win Source Part Number: 917564-DSC1124CI2-10 0.0000T Series: DSC1124 Operating Temperature Range: -40°C ~ 85°C Features: 100 MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: DSC1124 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DSC1124CI2-100.0000T CT, DSC1124CI2-100.0000T DKR, DSC1124CI2-100.0000T -ND, DSC1124CI2-100.0000T TR

Manufacturer: Microchip Technology
Win Source Part Number: 917564-DSC1124CI2-100.0000T
Series: DSC1124
Operating Temperature Range: -40°C ~ 85°C
Features: 100 MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Family Name: DSC1124
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DSC1124CI2-100.0000TCT, DSC1124CI2-100.0000TDKR, DSC1124CI2-100.0000T-ND, DSC1124CI2-100.0000TTR

Buy Now Datasheet
Oscillators - 150-DSC1124CI2-100.0000T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 100.0000MHZ HCSL SMD

MEMS OSC XO 100.0000MHZ HCSL SMD

Buy Now Datasheet
MEMS OSC XO 100.0000MHZ HCSL SMD

MEMS OSC XO 100.0000MHZ HCSL SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators
Product Number 917564-DSC1124CI2-100.0000T 150-DSC1124CI2-100.0000T-ND DSC1124CI2-100.0000T
Product Name Oscillators - DSC1124CI2-100.0000T Oscillators Oscillators
Package / Form Factor Surface Mount Surface Mount; 6-VDFN Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Oscillator Type XO XO; XO (Standard)
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X014LXI155T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
Surface Mount Oscillators - ECOC-7050-19.440-BN-TR - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - LMK60E0-156257SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers