Microchip Technology, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules DSC1123DL5-200.0000

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Packaging: Bulk Part Status: Obsolete Frequency: 5kHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Frequency Stability: ±10ppm Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Fixed Package / Case: 5-UFBGA, CSPBGA
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Packaging: Bulk Part Status: Obsolete Frequency: 5kHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Frequency Stability: ±10ppm Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Fixed Package / Case: 5-UFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Packaging: Bulk Part Status: Obsolete Frequency: 5kHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Frequency Stability: ±10ppm Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Fixed Package / Case: 5-UFBGA, CSPBGA

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Packaging: Bulk
Part Status: Obsolete
Frequency: 5kHz
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Frequency Stability: ±10ppm
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Mounting Type: Fixed
Package / Case: 5-UFBGA, CSPBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Package Type 5-UFBGA, CSPBGA
Unlock Full Specs
to access all available technical data

Similar Products

Transimpedance Amplifiers - 2122555 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Package Type Wlp
View Details
Analog - MTLOP227AQD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051202QPA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details