Microchip Technology, Inc. Oscillator, 200Mhz, Vdfn-6; Frequency Microchip DSC1123DL5-200.0000

Description
OSCILLATOR, 200MHZ, VDFN-6; Frequency:200MHz; Supply Voltage Min:2.25V; Supply Voltage Max:3.63V; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 200MHZ, VDFN-6; Frequency:200MHz; Supply Voltage Min:2.25V; Supply Voltage Max:3.63V; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 200Mhz, Vdfn-6; Frequency Microchip - 02AH4393 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 200Mhz, Vdfn-6; Frequency Microchip
02AH4393
Oscillator, 200Mhz, Vdfn-6; Frequency Microchip 02AH4393
OSCILLATOR, 200MHZ, VDFN-6; Frequency:200MHz; Supply Voltage Min:2.25V; Supply Voltage Max:3.63V; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No RoHS Compliant: Yes

OSCILLATOR, 200MHZ, VDFN-6; Frequency:200MHz; Supply Voltage Min:2.25V; Supply Voltage Max:3.63V; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 02AH4393
Product Name Oscillator, 200Mhz, Vdfn-6; Frequency Microchip
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

RF Generator - SSG5040X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
UTG2122X 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details