MEMS OSC XO 125.0000MHZ LVDS SMD
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Frequency: 5kHz
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 150-DSC1123DL2-125.0000T-ND | |
| Product Name | Oscillators | Connectors,Interconnects |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 6-VDFN | |
| Frequency Stability | 25 ppm | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |