Microchip Technology, Inc. Oscillators - DSC1123CI2-200.0000 DSC1123CI2-200.0000

Description
Manufacturer: Microchip Technology Win Source Part Number: 917563-DSC1123CI2-20 0.0000 Series: DSC1123 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-SMD, No Lead Package: Tube Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: DSC1123 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 110 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 917563-DSC1123CI2-20 0.0000 Series: DSC1123 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-SMD, No Lead Package: Tube Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: DSC1123 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 110 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1123CI2-200.0000 - 917563-DSC1123CI2-200.0000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1123CI2-200.0000
917563-DSC1123CI2-200.0000
Oscillators - DSC1123CI2-200.0000 917563-DSC1123CI2-200.0000
Manufacturer: Microchip Technology Win Source Part Number: 917563-DSC1123CI2-20 0.0000 Series: DSC1123 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-SMD, No Lead Package: Tube Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: DSC1123 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 110 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 917563-DSC1123CI2-200.0000
Series: DSC1123
Operating Temperature Range: -40°C ~ 85°C
Features: XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-SMD, No Lead
Package: Tube
Package: 6-SMD, No Lead
Mounting: Surface Mount
Family Name: DSC1123
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 110
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Oscillators - 150-DSC1123CI2-200.0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 200.0000MHZ LVDS SMD

MEMS OSC XO 200.0000MHZ LVDS SMD

Buy Now Datasheet
Mems Oscillator, 200Mhz, 3.2X2.5Mm, Lvds; Frequency Nom Microchip - 57AC1834 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 200Mhz, 3.2X2.5Mm, Lvds; Frequency Nom Microchip
57AC1834
Mems Oscillator, 200Mhz, 3.2X2.5Mm, Lvds; Frequency Nom Microchip 57AC1834
MEMS OSCILLATOR, 200MHZ, 3.2X2.5MM, LVDS; Frequency Nom:200MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:DSC1123 Series; Oscillator Output Compatibility:LVDS; RoHS Compliant: Yes

MEMS OSCILLATOR, 200MHZ, 3.2X2.5MM, LVDS; Frequency Nom:200MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:DSC1123 Series; Oscillator Output Compatibility:LVDS; RoHS Compliant: Yes

Supplier's Site
Mems Oscillator, 200Mhz, -40 To 85Deg C; Frequency Nom Microchip - 70Y8171 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 200Mhz, -40 To 85Deg C; Frequency Nom Microchip
70Y8171
Mems Oscillator, 200Mhz, -40 To 85Deg C; Frequency Nom Microchip 70Y8171
MEMS OSCILLATOR, 200MHZ, -40 TO 85DEG C; Frequency Nom:200MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:DSC1123 Series; Oscillator Output Compatibility:LVDS RoHS Compliant: Yes

MEMS OSCILLATOR, 200MHZ, -40 TO 85DEG C; Frequency Nom:200MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:DSC1123 Series; Oscillator Output Compatibility:LVDS RoHS Compliant: Yes

Supplier's Site Datasheet
MEMS OSC XO 200.0000MHZ LVDS SMD

MEMS OSC XO 200.0000MHZ LVDS SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 917563-DSC1123CI2-200.0000 150-DSC1123CI2-200.0000-ND 57AC1834 DSC1123CI2-200.0000
Product Name Oscillators - DSC1123CI2-200.0000 Oscillators Mems Oscillator, 200Mhz, 3.2X2.5Mm, Lvds; Frequency Nom Microchip Oscillators
Package / Form Factor Surface Mount Surface Mount; 6-VDFN Surface Mount Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Oscillator Type XO XO; XO (Standard)
Frequency Stability 25 ppm 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675336P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
4 Pin Oscillator S5-32.768Khz - S533025T-32.768K-X-M - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Programmable Timers and Oscillators - CY25701FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 4-CLCC
Features / Standards RoHS
View Details
2 suppliers