Manufacturer: Microchip Technology
Win Source Part Number: 917561-DSC1123CI1-02
Series: DSC1123
Operating Temperature Range: -40°C ~ 85°C
Features: XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-SMD, No Lead
Package: Tube
Package: 6-SMD, No Lead
Mounting: Surface Mount
Family Name: DSC1123
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 110
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
MEMS OSC XO 27.0000MHZ LVDS SMD
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 917561-DSC1123CI1-027.0000 | 150-DSC1123CI1-027.0000-ND |
| Product Name | Oscillators - DSC1123CI1-027.0000 | Oscillators |
| Package / Form Factor | Surface Mount | Surface Mount; 6-VDFN |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Oscillator Type | XO |