OSCILLATOR, 125MHZ, CDFN-6; Frequency:125MHz; Supply Voltage Min:2.25V; Supply Voltage Max:3.63V; Digital IC Case:CDFN; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; MSL:MSL 1 -RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Signal Generators |
| Product Number | 02AH4388 |
| Product Name | Oscillator, 125Mhz, Cdfn-6; Frequency Microchip |
| Device Type | Generator |