Microchip Technology, Inc. Oscillators - DSC1123BI5-010.0000T DSC1123BI5-010.0000T

Description
Manufacturer: Microchip Technology Win Source Part Number: 917560-DSC1123BI5-01 0.0000T Series: DSC1123 Operating Temperature Range: -40°C ~ 85°C Features: 10 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: DSC1123 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 917560-DSC1123BI5-01 0.0000T Series: DSC1123 Operating Temperature Range: -40°C ~ 85°C Features: 10 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: DSC1123 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1123BI5-010.0000T - 917560-DSC1123BI5-010.0000T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1123BI5-010.0000T
917560-DSC1123BI5-010.0000T
Oscillators - DSC1123BI5-010.0000T 917560-DSC1123BI5-010.0000T
Manufacturer: Microchip Technology Win Source Part Number: 917560-DSC1123BI5-01 0.0000T Series: DSC1123 Operating Temperature Range: -40°C ~ 85°C Features: 10 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: DSC1123 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 917560-DSC1123BI5-010.0000T
Series: DSC1123
Operating Temperature Range: -40°C ~ 85°C
Features: 10 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-SMD, No Lead
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Family Name: DSC1123
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Oscillators - 150-DSC1123BI5-010.0000T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 10.0000MHZ LVDS SMD

MEMS OSC XO 10.0000MHZ LVDS SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 917560-DSC1123BI5-010.0000T 150-DSC1123BI5-010.0000T-ND
Product Name Oscillators - DSC1123BI5-010.0000T Oscillators
Package / Form Factor Surface Mount Surface Mount; 6-VDFN
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC314-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.225000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.25E-4 MHz
Frequency Stability 50 ppm
View Details