Win Source Part Number: 1034654-DSC1123AI2-1
Category: Crystals, Oscillators, Resonators>Oscillato
Series: DSC1123
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Ratings: AEC-Q100
Frequency: 125 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±25ppm
Current - Supply (Max): 32mA
Current - Supply (Disable) (Max): 22mA
Voltage - Supply: 2.25V ~ 3.63V
Package / Case: 6-SMD, No Lead Exposed Pad
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Alternative Parts (Cross-Reference): DSC1123CI2-125.0000;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC1123
MEMS OSC XO 125.0000MHZ LVDS SMD
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1034654-DSC1123AI2-125.0000T | 150-DSC1123AI2-125.0000T-ND |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators |
| Oscillator Type | XO; XO (Standard) | XO |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead Exposed Pad | Surface Mount; 6-VDFN Exposed Pad |
| Frequency | 125 MHz | |
| Frequency Stability | 25 ppm | 25 ppm |