Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSC1123AI2-100.0000T

Description
Manufacturer: Microchip Technology Win Source Part Number: 1319952-DSC1123AI2-1 00.0000T Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Reel - TR Type: XO (Standard) Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Mounting: Surface Mount Ratings: AEC-Q100 Frequency: 100 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±25ppm Current - Supply (Max): 32mA Current - Supply (Disable) (Max): 22mA Voltage - Supply: 2.25V ~ 3.63V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-SMD, No Lead Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DSC1123AI2-100.0000T TR,DSC1123AI2-100.00 00TDKR,DSC1123AI2-10 0.0000TCT,DSC1123AI2 -100.0000T-ND Base Product Number: DSC1123 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1319952-DSC1123AI2-1 00.0000T Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Reel - TR Type: XO (Standard) Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Mounting: Surface Mount Ratings: AEC-Q100 Frequency: 100 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±25ppm Current - Supply (Max): 32mA Current - Supply (Disable) (Max): 22mA Voltage - Supply: 2.25V ~ 3.63V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-SMD, No Lead Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DSC1123AI2-100.0000T TR,DSC1123AI2-100.00 00TDKR,DSC1123AI2-10 0.0000TCT,DSC1123AI2 -100.0000T-ND Base Product Number: DSC1123 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1319952-DSC1123AI2-100.0000T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1319952-DSC1123AI2-100.0000T
Crystals, Oscillators, Resonators - Oscillators 1319952-DSC1123AI2-100.0000T
Manufacturer: Microchip Technology Win Source Part Number: 1319952-DSC1123AI2-1 00.0000T Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Reel - TR Type: XO (Standard) Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Mounting: Surface Mount Ratings: AEC-Q100 Frequency: 100 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±25ppm Current - Supply (Max): 32mA Current - Supply (Disable) (Max): 22mA Voltage - Supply: 2.25V ~ 3.63V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-SMD, No Lead Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DSC1123AI2-100.0000T TR,DSC1123AI2-100.00 00TDKR,DSC1123AI2-10 0.0000TCT,DSC1123AI2 -100.0000T-ND Base Product Number: DSC1123 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1319952-DSC1123AI2-100.0000T
Category: Crystals, Oscillators, Resonators>Oscillators
Packaging: Reel - TR
Type: XO (Standard)
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 1,000
Mounting: Surface Mount
Ratings: AEC-Q100
Frequency: 100 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±25ppm
Current - Supply (Max): 32mA
Current - Supply (Disable) (Max): 22mA
Voltage - Supply: 2.25V ~ 3.63V
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-SMD, No Lead Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DSC1123AI2-100.0000TTR,DSC1123AI2-100.0000TDKR,DSC1123AI2-100.0000TCT,DSC1123AI2-100.0000T-ND
Base Product Number: DSC1123
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Oscillators - 150-DSC1123AI2-100.0000T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 100.0000MHZ LVDS SMD

MEMS OSC XO 100.0000MHZ LVDS SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1319952-DSC1123AI2-100.0000T 150-DSC1123AI2-100.0000T-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad Surface Mount; 6-VDFN Exposed Pad
Features / Standards RoHS
Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - HSP45116GC-15 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 33 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - 500DSBA50M0000ACH-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S7 - S73305-33.3333-30-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 33.33 MHz
Frequency Stability 50 ppm
View Details