Microchip Technology, Inc. Oscillators DSC1122CI2-125.0000

Description
MEMS OSC XO 125.0000MHZ LVPECL
Request a Quote Datasheet
Description
MEMS OSC XO 125.0000MHZ LVPECL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1122CI2-125.0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 125.0000MHZ LVPECL

MEMS OSC XO 125.0000MHZ LVPECL

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1351137-DSC1122CI2-125.0000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1351137-DSC1122CI2-125.0000
Crystals, Oscillators, Resonators - Oscillators 1351137-DSC1122CI2-125.0000
Win Source Part Number: 1351137-DSC1122CI2-1 25.0000 Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC1122 Type: XO (Standard) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Frequency: 125 MHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±25ppm Current - Supply (Max): 58mA Voltage - Supply: 2.25V ~ 3.6V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1122 Current - Supply (Disable) (Max): 22mA

Win Source Part Number: 1351137-DSC1122CI2-125.0000
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC1122
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 110
Frequency: 125 MHz
Function: Enable/Disable
Output: LVPECL
Frequency Stability: ±25ppm
Current - Supply (Max): 58mA
Voltage - Supply: 2.25V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC1122
Current - Supply (Disable) (Max): 22mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC1122CI2-125.0000-ND 1351137-DSC1122CI2-125.0000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-VDFN 6-SMD, No Lead
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-1612MV-073-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2XF23LXC001T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 100 to 105 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details