Microchip Technology, Inc. Oscillators DSC1122BI2-156.2539T

Description
MEMS OSC XO 156.2539MHZ LVPECL
Request a Quote Datasheet
Description
MEMS OSC XO 156.2539MHZ LVPECL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1122BI2-156.2539T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 156.2539MHZ LVPECL

MEMS OSC XO 156.2539MHZ LVPECL

Buy Now Datasheet
Oscillators - DSC1122BI2-156.2539T - 869690-DSC1122BI2-156.2539T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1122BI2-156.2539T
869690-DSC1122BI2-156.2539T
Oscillators - DSC1122BI2-156.2539T 869690-DSC1122BI2-156.2539T
Manufacturer: Microchip Technology Win Source Part Number: 869690-DSC1122BI2-15 6.2539T Series: DSC1122 Operating Temperature Range: -40°C ~ 85°C Features: 156.2539 MHz XO (Standard) LVPECL Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: DSC1122 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 869690-DSC1122BI2-156.2539T
Series: DSC1122
Operating Temperature Range: -40°C ~ 85°C
Features: 156.2539 MHz XO (Standard) LVPECL Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Family Name: DSC1122
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC1122BI2-156.2539T-ND 869690-DSC1122BI2-156.2539T
Product Name Oscillators Oscillators - DSC1122BI2-156.2539T
Oscillator Type XO
Package / Form Factor Surface Mount; 6-VDFN Surface Mount
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI212T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 212 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Oscillators - X123-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
SN74LS624 Voltage-controlled oscillator - SN74LS624DR - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
3 suppliers