Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSC1121DI5-034.3680

Description
Win Source Part Number: 1038210-DSC1121DI5-0 34.3680 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1121 Type: XO (Standard) Package: Tube Height - Seated (Max): 0.035" (0.90mm) Standard Package: 140 Mounting: SMD (SMT) Frequency: 34.368 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±10ppm Current - Supply (Max): 35mA Current - Supply (Disable) (Max): 22mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): DSC1001CL5-033.0000; DSC1001CI1-033.3330; DSC1001CI5-032.7680; ASEMB-33.333MHZ-LY-T ; ASDMB-33.333MHZ-LY-T ; ASDMB-33.333MHZ-XY-T ; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1121
Request a Quote Datasheet
Description
Win Source Part Number: 1038210-DSC1121DI5-0 34.3680 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1121 Type: XO (Standard) Package: Tube Height - Seated (Max): 0.035" (0.90mm) Standard Package: 140 Mounting: SMD (SMT) Frequency: 34.368 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±10ppm Current - Supply (Max): 35mA Current - Supply (Disable) (Max): 22mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): DSC1001CL5-033.0000; DSC1001CI1-033.3330; DSC1001CI5-032.7680; ASEMB-33.333MHZ-LY-T ; ASDMB-33.333MHZ-LY-T ; ASDMB-33.333MHZ-XY-T ; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1121
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1038210-DSC1121DI5-034.3680 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1038210-DSC1121DI5-034.3680
Crystals, Oscillators, Resonators - Oscillators 1038210-DSC1121DI5-034.3680
Win Source Part Number: 1038210-DSC1121DI5-0 34.3680 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1121 Type: XO (Standard) Package: Tube Height - Seated (Max): 0.035" (0.90mm) Standard Package: 140 Mounting: SMD (SMT) Frequency: 34.368 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±10ppm Current - Supply (Max): 35mA Current - Supply (Disable) (Max): 22mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): DSC1001CL5-033.0000; DSC1001CI1-033.3330; DSC1001CI5-032.7680; ASEMB-33.333MHZ-LY-T ; ASDMB-33.333MHZ-LY-T ; ASDMB-33.333MHZ-XY-T ; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1121

Win Source Part Number: 1038210-DSC1121DI5-034.3680
Category: Crystals, Oscillators, Resonators>Oscillators
Series: DSC1121
Type: XO (Standard)
Package: Tube
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 140
Mounting: SMD (SMT)
Frequency: 34.368 MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±10ppm
Current - Supply (Max): 35mA
Current - Supply (Disable) (Max): 22mA
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Alternative Parts (Cross-Reference): DSC1001CL5-033.0000; DSC1001CI1-033.3330; DSC1001CI5-032.7680; ASEMB-33.333MHZ-LY-T; ASDMB-33.333MHZ-LY-T; ASDMB-33.333MHZ-XY-T;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC1121

Buy Now Datasheet
Oscillators - 150-DSC1121DI5-034.3680-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 34.3680MHZ CMOS SMD

MEMS OSC XO 34.3680MHZ CMOS SMD

Buy Now Datasheet
MEMS OSC XO 34.3680MHZ CMOS SMD

MEMS OSC XO 34.3680MHZ CMOS SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators
Product Number 1038210-DSC1121DI5-034.3680 150-DSC1121DI5-034.3680-ND DSC1121DI5-034.3680
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; 6-VDFN Surface Mount; Surface Mount
Frequency 34.37 MHz 34.37 MHz
Frequency Stability 10 ppm 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF33LXI701T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
Surface Mount Crystals - ECS-120-12-36-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Clock/Timing - Programmable Timers and Oscillators - ICM7555IPA - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.5000 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details