Microchip Technology, Inc. Connectors,Interconnects DSC1121CM1-100.0000

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Base Resonator: MEMS Frequency: 5.37GHz Center Function: Multiple, NonProgrammable Voltage - Supply: 3.3V Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Base Resonator: MEMS Frequency: 5.37GHz Center Function: Multiple, NonProgrammable Voltage - Supply: 3.3V Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Base Resonator: MEMS Frequency: 5.37GHz Center Function: Multiple, NonProgrammable Voltage - Supply: 3.3V Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Base Resonator: MEMS
Frequency: 5.37GHz Center
Function: Multiple, NonProgrammable
Voltage - Supply: 3.3V
Frequency Stability: ±20ppm @ 25°C
Operating Temperature: -40°C ~ 85°C

Buy Now
Oscillators - 150-DSC1121CM1-100.0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS CMOS OSC

MEMS CMOS OSC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 150-DSC1121CM1-100.0000-ND
Product Name Connectors,Interconnects Oscillators
Frequency Stability 20 ppm 50 ppm
Supply Voltage 3.3V 2.25V ~ 3.6V
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF24FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECOC-2522-12.800-5FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
SN74S124 Dual Voltage-Controlled Oscillators - SN74S124D - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers