Microchip Technology, Inc. Oscillators DSC1121CI2-024.5760T

Description
MEMS OSC XO 24.5760MHZ CMOS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 24.5760MHZ CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1121CI2-024.5760T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 24.5760MHZ CMOS SMD

MEMS OSC XO 24.5760MHZ CMOS SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 150-DSC1121CI2-024.5760T-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-VDFN
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-04.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 100 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details