Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSC1121AI2-125.0000

Description
Win Source Part Number: 970716-DSC1121AI2-12 5.0000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1121 Type: XO (Standard) Package: Tube Height - Seated (Max): 0.035" (0.90mm) Standard Package: 50 Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 125 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 35mA Current - Supply (Disable) (Max): 22mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 6-SMD, No Lead Exposed Pad Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-5013-5,DSC1121AI 2-125.0000-ND Base Product Number: DSC1121
Request a Quote Datasheet
Description
Win Source Part Number: 970716-DSC1121AI2-12 5.0000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1121 Type: XO (Standard) Package: Tube Height - Seated (Max): 0.035" (0.90mm) Standard Package: 50 Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 125 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 35mA Current - Supply (Disable) (Max): 22mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 6-SMD, No Lead Exposed Pad Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-5013-5,DSC1121AI 2-125.0000-ND Base Product Number: DSC1121
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 970716-DSC1121AI2-125.0000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
970716-DSC1121AI2-125.0000
Crystals, Oscillators, Resonators - Oscillators 970716-DSC1121AI2-125.0000
Win Source Part Number: 970716-DSC1121AI2-12 5.0000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1121 Type: XO (Standard) Package: Tube Height - Seated (Max): 0.035" (0.90mm) Standard Package: 50 Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 125 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 35mA Current - Supply (Disable) (Max): 22mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 6-SMD, No Lead Exposed Pad Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-5013-5,DSC1121AI 2-125.0000-ND Base Product Number: DSC1121

Win Source Part Number: 970716-DSC1121AI2-125.0000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: DSC1121
Type: XO (Standard)
Package: Tube
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 50
Mounting: SMD (SMT)
Ratings: AEC-Q100
Frequency: 125 MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 35mA
Current - Supply (Disable) (Max): 22mA
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 6-SMD, No Lead Exposed Pad
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-5013-5,DSC1121AI2-125.0000-ND
Base Product Number: DSC1121

Buy Now Datasheet
Oscillators - 150-DSC1121AI2-125.0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 125.0000MHZ CMOS SMD

MEMS OSC XO 125.0000MHZ CMOS SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 970716-DSC1121AI2-125.0000 150-DSC1121AI2-125.0000-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad Surface Mount; 6-VDFN Exposed Pad
Frequency 125 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT9003AC-23-18EQ-24.000000TTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystals, Oscillators, Resonators -Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
2 suppliers
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details