Microchip Technology, Inc. Oscillators - DSC1121AI2-050.0000 DSC1121AI2-050.0000

Description
Manufacturer: Microchip Technology Win Source Part Number: 917552-DSC1121AI2-05 0.0000 Series: DSC1121 Operating Temperature Range: -40°C ~ 85°C Features: 50 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Exposed Pad Package: Tube Package: 6-SMD, No Lead Exposed Pad Mounting: Surface Mount Family Name: DSC1121 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 917552-DSC1121AI2-05 0.0000 Series: DSC1121 Operating Temperature Range: -40°C ~ 85°C Features: 50 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Exposed Pad Package: Tube Package: 6-SMD, No Lead Exposed Pad Mounting: Surface Mount Family Name: DSC1121 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1121AI2-050.0000 - 917552-DSC1121AI2-050.0000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1121AI2-050.0000
917552-DSC1121AI2-050.0000
Oscillators - DSC1121AI2-050.0000 917552-DSC1121AI2-050.0000
Manufacturer: Microchip Technology Win Source Part Number: 917552-DSC1121AI2-05 0.0000 Series: DSC1121 Operating Temperature Range: -40°C ~ 85°C Features: 50 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Exposed Pad Package: Tube Package: 6-SMD, No Lead Exposed Pad Mounting: Surface Mount Family Name: DSC1121 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 917552-DSC1121AI2-050.0000
Series: DSC1121
Operating Temperature Range: -40°C ~ 85°C
Features: 50 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Exposed Pad
Package: Tube
Package: 6-SMD, No Lead Exposed Pad
Mounting: Surface Mount
Family Name: DSC1121
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Oscillators - 150-DSC1121AI2-050.0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 50.0000MHZ CMOS SMD

MEMS OSC XO 50.0000MHZ CMOS SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 917552-DSC1121AI2-050.0000 150-DSC1121AI2-050.0000-ND
Product Name Oscillators - DSC1121AI2-050.0000 Oscillators
Package / Form Factor Surface Mount Surface Mount; 6-VDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator - OM-7605-C9 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CY25701FJXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 to 166 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details