Microchip Technology, Inc. Connectors,Interconnects DSC1103CI5-125.0000

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Frequency: 5kHz Function: Vibration Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 15.000" L x 10.500" W x 5.700" H (381.00mm x 266.70mm x 144.78mm) Package / Case: 4-SMD, No Lead Height - Seated (Max): 0.042" (1.06mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Frequency: 5kHz Function: Vibration Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 15.000" L x 10.500" W x 5.700" H (381.00mm x 266.70mm x 144.78mm) Package / Case: 4-SMD, No Lead Height - Seated (Max): 0.042" (1.06mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Frequency: 5kHz Function: Vibration Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 15.000" L x 10.500" W x 5.700" H (381.00mm x 266.70mm x 144.78mm) Package / Case: 4-SMD, No Lead Height - Seated (Max): 0.042" (1.06mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Frequency: 5kHz
Function: Vibration
Frequency Stability: ±20ppm @ 25°C
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 15.000" L x 10.500" W x 5.700" H (381.00mm x 266.70mm x 144.78mm)
Package / Case: 4-SMD, No Lead
Height - Seated (Max): 0.042" (1.06mm)

Buy Now Datasheet
Oscillators - 150-DSC1103CI5-125.0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 125.0000MHZ LVDS SMD

MEMS OSC XO 125.0000MHZ LVDS SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 150-DSC1103CI5-125.0000-ND
Product Name Connectors,Interconnects Oscillators
Package / Form Factor 4-SMD, No Lead Surface Mount; 6-VDFN
Frequency 0.0050 MHz
Frequency Stability 20 ppm 10 ppm
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532A-J5-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details